The AD7890AR-10 is a cutting-edge analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model boasts a 12-bit resolution and a 10 µs conversion time, making it an excellent choice for applications requiring both precision and speed.
Key Features:
- Resolution: 12-bit, offering fine granularity and high accuracy in analog signal conversion.
- Conversion Time: Fast 10 µs, enabling real-time data processing in time-sensitive applications.
- Throughput Rate: 100 kSPS (kilo-samples per second), suitable for high-speed data acquisition.
- Input Voltage Range: ±10 V, accommodating a wide range of signal amplitudes.
- Interface: Serial, for easy integration with microcontrollers and digital systems.
- Power Supply: Single 5 V supply, for simplified power management.
- Package: Compact 24-pin SOIC (Small Outline Integrated Circuit), ideal for space-constrained applications.
The AD7890AR-10 is designed with versatility in mind, supporting both single-ended and pseudo-differential input types. This feature allows for greater flexibility in system design, catering to a vast array of industrial, instrumentation, and control systems.
With its robust on-chip track-and-hold circuitry, the AD7890AR-10 ensures accurate sampling of input signals, minimizing distortion and preserving the integrity of the data. The device also includes a user-selectable external reference, giving designers control over the full-scale range to match specific application requirements.
For engineers and system designers looking for a reliable and high-performance ADC, the AD7890AR-10 from Analog Devices Inc. is an exceptional choice that balances speed, precision, and ease of use. Whether it's for medical devices, communications systems, or industrial automation, the AD7890AR-10 delivers consistent and dependable performance.