EN
  • EN
  • DE

AD7891AP-1REEL

Part No AD7891AP-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 8CH 44-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 500k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 767501-AD7891AP-1REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7891
Introduction Date November 06, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7891AP-1REEL CAD Model

Description

The AD7891AP-1REEL is a high-performance analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model comes in a convenient reel packaging, ideal for automated assembly processes, and is part of the AD7891 series known for its robust design and reliable performance.

Featuring a 12-bit resolution, the AD7891AP-1REEL provides precise digital representations of analog signals, making it an excellent choice for applications that require accurate data acquisition, such as industrial control systems, medical instrumentation, and high-end consumer electronics. The device is capable of sampling rates up to 1 MSPS (mega-samples per second), allowing for real-time data processing in time-critical applications.

The AD7891AP-1REEL operates on a single 5V power supply, which simplifies the power design for systems and helps in reducing power consumption. It also offers a high level of integration, including an on-chip track-and-hold circuit, which reduces the need for external components and minimizes system design complexity.

Compatibility with various microprocessors is ensured through its flexible parallel interface. The ADC also provides an out-of-range indicator flag, which can be used to monitor the input signal range and ensure the integrity of the acquired data. Moreover, the device is designed to work in demanding environments, with an operating temperature range from -40°C up to +85°C.

The AD7891AP-1REEL features a pseudo-differential input, which allows for the reduction of common-mode noise and improves the signal quality of the measurements. This makes the ADC particularly well-suited for noisy environments or when working with small amplitude signals that require high immunity to disturbances.

In summary, the AD7891AP-1REEL from Analog Devices Inc. is a versatile and efficient ADC solution that offers high-speed, precision data conversion with a range of features designed to simplify system integration and ensure reliable performance in a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.6099 $109.2198
3+ $44.8082 $134.4246
4+ $43.4079 $173.6316
6+ $42.0077 $252.0462
8+ $40.6074 $324.8592
10+ $36.4067 $364.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess