The AD7895ARZ-3 is a high-performance, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer fast conversion speeds with a throughput rate of 3.75 MSPS (Mega Samples Per Second), making it an ideal choice for applications that require rapid data acquisition and processing.
Key Features
- Resolution: 12-bit accuracy ensures precise digital representation of the analog input signal.
- Throughput Rate: 3.75 MSPS allows for high-speed data conversion, suitable for real-time applications.
- Single Supply Operation: Operates from a single 5 V power supply, simplifying system power design.
- Input Voltage Range: The ADC accepts a ±10 V input signal, providing flexibility in accommodating various signal levels.
- Power Dissipation: Low power consumption with typically 75 mW at 3.75 MSPS, making it energy efficient for portable and battery-powered applications.
- Interface: Features a serial interface, which minimizes the number of connections required and simplifies PCB layout.
- Package: Available in a compact 16-lead SOIC package, it is ideal for space-constrained applications.
Applications
The AD7895ARZ-3 is versatile and can be used in a variety of applications including:
- Data acquisition systems
- Medical instruments
- Instrumentation and control systems
- High-speed modems
- Process control
- Digital signal processing
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7895ARZ-3 is no exception. It is built to meet high standards, ensuring stable and consistent performance across various temperature ranges and environments.
Ordering Information
When ordering, specify the full part number AD7895ARZ-3 to receive this specific ADC configuration. For detailed specifications, technical documentation, and support, visit the Analog Devices Inc. website or contact an authorized distributor.