The AD7895BRZ-10 is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC offers a fast conversion rate, low power consumption, and a compact package, making it an ideal choice for a variety of applications that require accurate and rapid analog-to-digital conversions.
Key Features:
- Resolution: 12-bit accuracy ensures precise conversion of analog signals to digital data.
- Conversion Rate: With a 10 µs conversion time, the AD7895BRZ-10 provides swift processing suitable for high-speed systems.
- Single Supply Operation: Operates from a single 5 V power supply, simplifying system power design.
- Interface: Features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design.
- Power Dissipation: Low power consumption with a typical value of 20 mW at 5 V, making it an energy-efficient choice for battery-powered devices.
- Package: Comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, suitable for space-constrained applications.
Applications:
The AD7895BRZ-10 is versatile and can be used in a wide range of applications, including:
- Data acquisition systems
- Process control
- Medical instruments
- Laboratory instrumentation
- Battery-powered systems
Technical Specifications:
Parameter
Value
Resolution
12-bit
Conversion Time
10 µs
Supply Voltage
5 V
Power Dissipation
20 mW (typical)
Package
16-lead SOIC
In conclusion, the AD7895BRZ-10 is a reliable and efficient solution for systems that require high-speed and precise analog-to-digital conversion. Its robust feature set and versatile application range make it a valuable component for designers looking to enhance the performance of their electronic systems.