The AD7899ARZ-1 is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and speed. This ADC is designed to operate with a single 5 V power supply, making it an ideal choice for many data acquisition systems where power efficiency and accuracy are critical.
Key Features
- Resolution: 16-bit SAR ADC, offering fine granularity for a wide range of applications.
- Sampling Rate: It boasts a high-speed throughput of 400 kSPS, enabling it to handle fast analog signals without significant latency.
- Input Voltage Range: The AD7899ARZ-1 supports a ±10 V input range, providing flexibility for various signal levels.
- Interface: It includes a high-speed serial interface that can be configured for either 3-wire or SPI-compatible modes, facilitating easy integration with most microprocessors and digital systems.
- Power Dissipation: With a typical power dissipation of only 75 mW, it is an energy-efficient choice for portable and battery-powered applications.
- Package: The device comes in a compact 28-lead SOIC package, which is suitable for space-constrained applications.
Applications
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Instrumentation and measurement equipment
Technical Specifications
Parameter
Value
Resolution
16 bits
Throughput
400 kSPS
Input Voltage Range
±10 V
Interface
Serial (3-wire or SPI-compatible)
Power Supply
5 V single supply
Power Dissipation
75 mW (typical)
Package
28-lead SOIC
The AD7899ARZ-1 from Analog Devices Inc. is a robust and reliable ADC solution that offers a blend of speed, precision, and power efficiency, suitable for a broad spectrum of industrial and commercial applications.