EN
  • EN
  • DE

AD7899BR-3

Part No AD7899BR-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 400KSPS 5V 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 400k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7899
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555297-AD7899BR-3
Ultra Librarian 3D Model Ultra Librarian AD7899BR-3 CAD Model

Description

The AD7899BR-3 is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and speed for demanding applications. This ADC is well-suited for situations where precise data acquisition is critical, such as in medical instrumentation, industrial process control, and high-speed data systems.

Key Features

  • Resolution: 16-bit SAR ADC which ensures high precision in digital representation of analog signals.
  • Sampling Rate: Offers a fast sampling rate of up to 400 kSPS, enabling real-time data acquisition and processing.
  • Input Voltage Range: The input voltage range of ±10 V accommodates a wide range of signal amplitudes, providing flexibility in various application scenarios.
  • Interface: Features a user-friendly SPI-compatible serial interface, making it easy to integrate with a variety of microcontrollers and digital systems.
  • Low Power Consumption: Optimized for power-sensitive applications, the AD7899BR-3 maintains high performance while minimizing power usage.
  • Package: Comes in a compact 16-lead SOIC package, which is ideal for space-constrained applications.

Performance Advantages

The AD7899BR-3 stands out for its exceptional linearity and low noise performance, which are critical factors for high-accuracy measurements. Its inherent stability and low temperature coefficient ensure reliable operation over a wide temperature range, making it suitable for industrial environments.

Applications

This ADC is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Automation and Process Control

Conclusion

The AD7899BR-3 from Analog Devices Inc. is a robust and reliable ADC solution that offers a blend of high precision, speed, and low power consumption. Its comprehensive feature set and ease of integration make it an excellent choice for professionals seeking a top-tier ADC for their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3214 $68.6428
5+ $28.1611 $140.8055
7+ $27.2811 $190.9677
9+ $26.4010 $237.6090
12+ $25.5210 $306.2520
16+ $22.8809 $366.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess