The SSM2309GN is a high-efficiency, mono Class-D audio amplifier manufactured by Silicon Standard Corp. It is designed to deliver high-quality audio output with minimal power consumption, making it ideal for portable devices and battery-powered applications. The amplifier integrates advanced features such as low noise and distortion, as well as short-circuit and thermal overload protection.
Applications
- Portable Audio Players
- Mobile Phones
- Tablet Computers
- Laptop Computers
- Bluetooth Speakers
Features
- High Efficiency Class-D Operation: Maximizes battery life by minimizing power dissipation.
- Low Noise and THD+N: Ensures high-fidelity audio reproduction with minimal distortion.
- Integrated Short-Circuit Protection: Protects the amplifier and connected devices from damage.
- Thermal Overload Protection: Prevents overheating and ensures reliable operation.
- Shutdown Mode: Further reduces power consumption when the amplifier is not in use.
Benefits
- Extended Battery Life: High efficiency operation significantly prolongs battery life in portable devices.
- Superior Audio Quality: Low noise and distortion provide a clear and immersive listening experience.
- Enhanced Reliability: Integrated protection features prevent damage from short circuits and thermal overloads.
- Reduced Power Consumption: Shutdown mode minimizes power usage when the amplifier is not active.
- Simplified Design: Requires minimal external components, simplifying system design and reducing cost.
Additional Details
The SSM2309GN operates from a single 2.5V to 5.5V power supply and can deliver up to 3W into a 4Ω load. It is available in a compact, surface-mount package suitable for space-constrained applications. This amplifier is commonly used in a wide range of audio applications, from portable media players to wireless speakers, where high efficiency, audio quality, and reliability are essential. The device's robust protection features ensure safe and dependable operation across various operating conditions.