EN
  • EN
  • DE

AD7924WYRUZ-REEL7

Part No AD7924WYRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16TSSOP / 12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD7924
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD7924WYRUZ-REEL7-ND,-2735-AD7924WYRUZ-REEL7CT,ANAANAAD7924WYRUZ-REEL7,AD7924WYRUZ-REEL7DKR,AD7924WYRUZ-REEL7CT,AD7924WYRUZ-REEL7TR,2156-AD7924WYRUZ-REEL7
Standard Package 1,000
Win Source Part Number 1171459-AD7924WYRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7924WYRUZ-REEL7 CAD Model

Description

AD7924WYRUZ-REEL7: A High-Performance ADC from Analog Devices Inc.

The AD7924WYRUZ-REEL7 is a cutting-edge 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is part of the AD7924 series and is known for its exceptional accuracy, high speed, and low power consumption, making it an ideal choice for a wide array of applications including medical instruments, data acquisition systems, and industrial control processes.

Key Features:

  • Resolution: The AD7924WYRUZ-REEL7 boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: It offers a high-speed throughput of 200 kSPS (kilo-samples per second), allowing for rapid data conversion and processing.
  • Power Efficiency: With a low power operation that typically consumes only 1 mW at a 200 kSPS throughput from a 2.7 V to 5.25 V supply, it is optimized for power-sensitive applications.
  • Input Channels: The device has four single-ended inputs which are multiplexed into a sample-and-hold amplifier, enabling it to handle multiple signal inputs efficiently.
  • Interface: It features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a variety of microprocessors and digital systems.
  • Package: The ADC comes in a compact 20-lead TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the AD7924WYRUZ-REEL7 ADC makes it a perfect fit for numerous applications where accurate and rapid conversion of analog signals to digital data is required. Some of the typical applications include:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments such as ECG and EEG monitors
  • Industrial control systems
  • Instrumentation and control subsystems

The AD7924WYRUZ-REEL7 is supplied in a reel package, facilitating its use in automated manufacturing environments, and represents Analog Devices Inc.'s commitment to providing high-quality, performance-driven components.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess