EN
  • EN
  • DE

AD7933BRUZ-REEL7

Part No AD7933BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 28-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AD7933
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7933BRUZ-REEL7-ND, AD7933BRUZ-REEL7TR, AD7933BRUZ-REEL7CT, AD7933BRUZ-REEL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859689-AD7933BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7933BRUZ-REEL7 CAD Model

Description

The AD7933BRUZ-REEL7, manufactured by Analog Devices Inc., is a high-performance, dual-channel 12-bit analog-to-digital converter (ADC) that comes in a compact TSSOP-20 package. This ADC is part of Analog Devices' high-speed sampling ADC product line, designed to provide precise voltage conversion and an easy interface with digital systems.

Key Features:

  • Dual 12-bit ADC: The device features two independent ADC channels, allowing for simultaneous sampling and conversion of two different analog signals.
  • High-Speed Interface: With a throughput rate of up to 2 MSPS (mega-samples per second), the AD7933BRUZ-REEL7 is suitable for high-speed signal processing applications.
  • Low Power Consumption: Its efficient design ensures reduced power consumption, making it ideal for battery-powered devices and power-sensitive applications.
  • Serial Interface: The ADC communicates via a SPI-compatible serial interface, which simplifies the connectivity with most microcontrollers and digital systems.
  • Reference Options: It offers flexible reference options, including an internal 2.5V reference or an external reference, enabling users to choose the best fit for their application.
  • Easy Integration: The TSSOP-20 package allows for easy integration into a wide range of electronic systems, including embedded systems, data acquisition, and industrial control.

Applications:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Powered Instruments
  • Communication Systems

The AD7933BRUZ-REEL7 is a testament to Analog Devices' commitment to providing advanced technology for converting real-world phenomena into actionable insights. With its high-speed performance, low power draw, and robust interface options, this ADC is a versatile component for a multitude of applications where precision and efficiency are paramount.

Whether you're designing a sophisticated medical device, upgrading an industrial system, or developing a new data acquisition platform, the AD7933BRUZ-REEL7 offers the reliability and performance expected from a leader in analog technology, Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 592 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess