EN
  • EN
  • DE

AD7938BCP

Part No AD7938BCP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 1.5MSPS 32LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 1.5M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Type Surface Mount
Base Product Number AD7938
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555330-AD7938BCP
Ultra Librarian 3D Model Ultra Librarian AD7938BCP CAD Model

Description

AD7938BCP: High-Speed, Low-Power, 8-Channel, 12-Bit ADC from Analog Devices Inc.

The AD7938BCP is a state-of-the-art 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This multi-channel ADC offers an impressive combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.

Key Features:

  • High Resolution: The AD7938BCP provides a 12-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
  • Multiple Channels: With 8 single-ended input channels, this ADC allows for simultaneous sampling of various signal sources, enhancing system versatility.
  • High-Speed Conversion: The device boasts a fast throughput rate, capable of delivering up to 1 MSPS (Mega-Samples Per Second), which is ideal for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7938BCP operates with a low power supply, reducing the overall power requirements of the system it is integrated into.
  • Flexible Interface: It features a parallel interface that is compatible with various microprocessors and digital signal processors, ensuring easy integration into existing systems.
  • On-Chip Reference: The device includes an internal 2.5V reference, although it also supports an external reference, providing flexibility in reference selection to match specific application requirements.

Applications:

The AD7938BCP is well-suited for a broad array of applications, such as:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Communications Systems

With its robust feature set, the AD7938BCP from Analog Devices Inc. delivers reliable performance for engineers and designers seeking a high-quality, multi-channel ADC solution. Whether it's for industrial, medical, or communication purposes, this ADC stands out for its ability to handle complex tasks with ease, while maintaining a low power footprint.

To learn more about the AD7938BCP and how it can be integrated into your next project, visit the Analog Devices Inc. website or contact their sales and support team for technical assistance and purchasing information.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4550 $64.3650
7+ $17.6040 $123.2280
11+ $17.0540 $187.5940
14+ $16.5038 $231.0532
19+ $15.9537 $303.1203
25+ $14.3033 $357.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess