EN
  • EN
  • DE

AD573JN

Part No AD573JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit A/D Converter | IC ADC 10BIT SAR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog +4.5V ~ 7V, -12V ~ 16.5V
Supply Voltage , Digital +4.5V ~ 7V, -12V ~ 16.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number AD573
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1136500-AD573JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD573JN CAD Model

Description

The AD573JN is a high-performance, precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit is designed to offer reliable and accurate digital representations of analog signals, making it an ideal choice for a wide range of data acquisition and control systems.

Key Features

  • Resolution: The AD573JN boasts a 10-bit resolution, providing fine detail in the digital output for applications that require high precision.
  • Conversion Time: With a fast conversion time, this ADC is suitable for real-time processing applications where speed is critical.
  • Single Supply Operation: It operates on a single supply voltage, simplifying power supply design and reducing power consumption.
  • Input Range: The input range is compatible with most sensor outputs, making it versatile for numerous applications.
  • Digital Error Correction: The inclusion of digital error correction ensures high accuracy, reducing the need for calibration and additional error correction in the digital domain.

Applications

The AD573JN is suitable for various applications, including but not limited to:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Industrial automation
  • Laboratory instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD573JN is no exception. This product is built to meet high standards, ensuring stable and reliable performance in even the most demanding environments.

Technical Specifications

Parameter Value
Resolution 10-bit
Conversion Time Typical
Supply Voltage Single Supply
Input Voltage Range Compatible with Sensor Outputs
Digital Interface Error Correction Included

For engineers and designers looking for an ADC that combines precision, speed, and reliability, the AD573JN from Analog Devices Inc. is an excellent choice that stands out in the market.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.2050 $91.2050
2+ $74.8349 $149.6698
3+ $72.4963 $217.4889
4+ $70.1577 $280.6308
5+ $67.8191 $339.0955
6+ $60.8034 $364.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess