EN
  • EN
  • DE

AS7C4098-15TIN

Part No AS7C4098-15TIN
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 256K x 16 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147587-AS7C4098-15TIN
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C4098-15TIN CAD Model

Description

The AS7C4098-15TIN is a high-performance 4-Megabit CMOS Static RAM (SRAM) device organized as 128K x 32 manufactured by Alliance Memory, Inc. It is designed for applications that require fast access times and a wide data bus. The product is part of Alliance Memory's End-of-Life (EOL) product line.

Applications:

  • Networking Equipment: Commonly used in routers, switches, and network interface cards (NICs) for packet buffering and fast data transfer.
  • Telecommunications Systems: Employed in telecom infrastructure for data storage and processing, especially in equipment handling high bandwidth communication.
  • Industrial Control Systems: Used in industrial automation equipment, such as PLCs and embedded controllers, to provide fast and reliable memory access.
  • Digital Signal Processing (DSP): Found in DSP applications for real-time data storage and manipulation, such as audio and video processing.
  • Test and Measurement Equipment: Integrated into oscilloscopes, logic analyzers, and other instruments requiring high-speed memory for data capture and analysis.

Features:

  • Memory Organization: 128K x 32 bits organization.
  • Access Time: 15ns access time, enabling quick data retrieval.
  • Power Supply: Operates on a single 3.3V power supply.
  • Interface: TTL-compatible inputs and outputs for easy integration.
  • Package Type: TSOP (Thin Small Outline Package), specifically TSOP2.
  • Temperature Range: Industrial temperature range.

Benefits:

  • High Speed Performance: The 15ns access time allows for fast data access, improving overall system performance.
  • Wide Data Bus: The 32-bit data bus allows for efficient data transfer in applications requiring wide data paths.
  • Ease of Integration: TTL-compatible inputs and outputs simplify interfacing with other digital logic components.
  • Space-Saving Design: The TSOP package allows for compact board layouts.
  • Reliable Operation: Designed for reliable performance in demanding industrial environments.

Additional Details:

The 'TIN' suffix typically refers to the package type (TSOP) and lead finish. Given the EOL status, designers should consider alternative memory solutions for new designs but might use it for repairs on existing equipment. The 3.3V power supply requirement simplifies integration into modern low-voltage systems. It's crucial to consult the official datasheet from Alliance Memory for comprehensive electrical characteristics, timing specifications, and soldering recommendations before using this component. Proper decoupling capacitors should be used near the power supply pins for stable and reliable operation. The 128K x 32 organization offers a wide data bus suitable for applications handling large amounts of data in parallel.

You May Also Be Interested in

Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
COSMO
REED RELAY
Lowest to $1.9713
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Harris Corporation
Operational Amplifiers
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess