EN
  • EN
  • DE

AD7522JN

Part No AD7522JN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042987-AD7522JN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7522JN CAD Model

Description

Product Overview: AD7522JN

The AD7522JN is a precision, monolithic, CMOS analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This high-performance device is designed to offer a perfect blend of accuracy and speed, making it an ideal choice for a variety of applications, including data acquisition systems, process control, and instrumentation.

Key Features

  • Resolution: The AD7522JN boasts a 10-bit resolution, providing fine detail in the analog input signal conversion process.
  • Conversion Time: It features a fast conversion time, allowing for high-speed data processing in time-critical applications.
  • Power Supply: The device operates on a single +5V power supply, ensuring low power consumption while maintaining reliable performance.
  • Digital Interface: It includes a versatile digital interface that is compatible with most microprocessors, making it easy to integrate into various digital systems.
  • Accuracy: The AD7522JN is designed for high accuracy, with a low total unadjusted error (TUE), ensuring precise digital representation of the analog signal.
  • Package: This ADC comes in a standard plastic DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The AD7522JN is used in a range of applications that require accurate and fast analog-to-digital conversion. Its robust design and reliable performance make it an excellent choice for:

  • Data Acquisition Systems
  • Process Control Systems
  • Instrumentation
  • Medical Equipment
  • Industrial Automation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7522JN is built to meet the highest standards, ensuring stable operation over its lifetime. Customers can trust in the consistent performance and durability of this ADC, backed by Analog Devices' reputation in the semiconductor industry.

Overall, the AD7522JN from Analog Devices Inc. represents a sophisticated solution for designers looking to incorporate accurate and fast ADCs into their electronic systems. Its combination of features, along with the company's support and reliability, make it a top choice for professionals across various industries.

You May Also Be Interested in

Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess