EN
  • EN
  • DE

AD7524TD

Part No AD7524TD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042993-AD7524TD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7524TD CAD Model

Description

Analog Devices Inc. AD7524TD: A Versatile 8-Bit Multiplying DAC

The AD7524TD from Analog Devices Inc. is a high-performance, 8-bit digital-to-analog converter (DAC) designed for precision applications where accuracy and reliability are paramount. This CMOS DAC features a multiplying interface that allows for variable output scaling, making it an ideal choice for applications such as process control, digital modulation, and programmable power supplies.

With its robust design, the AD7524TD ensures a high level of performance, offering a settling time of just 100 ns, which enables rapid updates and adjustments to the analog output. This speed makes it suitable for high-speed automation systems and real-time computational needs. The device operates from a single +5V to +15V power supply, or dual supplies of up to ±15V, providing flexibility in various circuit configurations.

One of the key features of the AD7524TD is its inherent monotonicity, which guarantees that the analog output increases monotonically with the digital input. This characteristic is crucial for closed-loop control systems where smooth and predictable changes in output are necessary. Additionally, the device offers a low power consumption of 15 mW at +5V, which is beneficial for power-sensitive designs.

The AD7524TD comes in a compact and durable 16-pin ceramic DIP package, providing excellent thermal stability and resistance to harsh environmental conditions. Its pin compatibility with other DACs in the AD752x series allows for easy upgrades and system scalability without significant redesigns.

Integrating the AD7524TD into a system is straightforward, thanks to its simple digital interface that connects directly to microprocessors and digital systems. The DAC's latch-free operation eliminates the need for external latches, further simplifying the design and reducing component count.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7524TD is no exception. It is a testament to their expertise in precision analog technology, offering designers a reliable and efficient solution for converting digital signals into precise analog voltages.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess