Product Overview: AD7945BRSZ by Analog Devices Inc.
The AD7945BRSZ is a precision 12-bit, bipolar analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed to offer fast conversion rates with exceptional accuracy, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.
Featuring a successive approximation register (SAR) architecture, the AD7945BRSZ provides a stable and reliable digital output, ensuring consistent performance even under varying conditions. The device operates with a ±10 V input range, delivering the flexibility needed for processing signals in both single-ended and differential input configurations.
Key Features:
- Resolution: 12-bit accuracy, providing fine detail in measurement and conversion.
- Conversion Rate: Fast throughput rate, capable of handling up to 1 MSPS (Mega-Sample per Second), allowing for real-time data processing.
- Interface: Digital I/O compatible with various microprocessors and DSP interfaces, ensuring easy integration into existing systems.
- Power Supply: Operates on a single +5V supply, minimizing power consumption and simplifying power supply design.
- Package: Supplied in a compact 20-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
The AD7945BRSZ also features an inherent track-and-hold functionality, eliminating the need for an external track-and-hold amplifier and thus reducing system complexity and cost. Its no missing codes performance guarantees the accuracy of the conversion, and the low power consumption of the device makes it suitable for portable and battery-operated equipment.
With its robust design, the AD7945BRSZ ensures a high level of protection against harsh industrial environments, including immunity to electromagnetic interference (EMI). This makes it an exceptionally reliable choice for critical applications where precision and durability are paramount.
Whether integrating the AD7945BRSZ into new designs or upgrading existing systems, engineers can trust in the quality and performance that Analog Devices Inc. consistently delivers. This ADC is a testament to their commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.