EN
  • EN
  • DE

AD7989-5BCPZ-RL7

Part No AD7989-5BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tape & Reel
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting Type Surface Mount
Base Product Number AD7989
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909844-AD7989-5BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7989-5BCPZ-RL7 CAD Model

Description

The AD7989-5BCPZ-RL7 is a high-performance 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition systems. This ADC is known for its exceptional accuracy, low power consumption, and compact LFCSP (Lead Frame Chip Scale Package) form factor, making it an excellent choice for portable and space-constrained applications.

Key Features

  • Resolution: 18-bit SAR ADC with no missing codes
  • Sampling Rate: Up to 100 kSPS (kilo samples per second)
  • Input Type: Pseudo-differential input range
  • Interface: SPI-compatible serial user interface
  • Power Efficiency: Low power consumption with a typical operating current of 350 µA at 100 kSPS
  • Reference: On-chip 2.5 V reference and reference buffer
  • Power Supply: Single 2.7 V to 5.5 V supply operation
  • Package: 10-lead LFCSP (3 mm × 3 mm)
  • Temperature Range: −40°C to +125°C operation

Applications

The AD7989-5BCPZ-RL7 is ideal for a wide range of applications where precision data acquisition is crucial. Typical applications include:

  • Medical instruments
  • Battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Instrumentation and automation

Product Description

The AD7989-5BCPZ-RL7 offers a pseudo-differential input that provides excellent common-mode rejection and minimizes the impact of noise and interference. The integrated 2.5 V reference enhances the precision and simplifies the design by reducing external component requirements.

Its SPI-compatible serial interface enables easy integration with most microcontrollers and digital systems. The device's compact 10-lead LFCSP package is suitable for space-saving designs, and its extended temperature range ensures reliable performance in varying environmental conditions.

With its combination of high resolution, low power, and compact design, the AD7989-5BCPZ-RL7 ADC from Analog Devices Inc. is a versatile solution for advanced data acquisition needs.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7758 $74.3274
6+ $20.3289 $121.9734
9+ $19.6937 $177.2433
13+ $19.0583 $247.7579
16+ $18.4231 $294.7696
21+ $16.5172 $346.8612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess