EN
  • EN
  • DE

AD7994BRU-1

Part No AD7994BRU-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 4CHAN I2C 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 188k
Data Interface I²C
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number AD7994
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377724-AD7994BRU-1
Ultra Librarian 3D Model Ultra Librarian AD7994BRU-1 CAD Model

Description

The AD7994BRU-1 from Analog Devices Inc. is a high-performance, 4-channel 12-bit analog-to-digital converter (ADC) that offers a versatile and efficient solution for a variety of applications. Designed with precision and ease of integration in mind, this ADC features an I2C-compatible serial interface, making it an ideal choice for space-constrained applications that require accurate and reliable data acquisition.

Key Features:

  • Resolution: 12-bit ADC offers fine granularity for precise measurements.
  • Multiple Channels: Equipped with 4 analog input channels, allowing for simultaneous measurement of different signals.
  • Interface: I2C-compatible serial interface ensures easy integration with microcontrollers and processors.
  • Conversion Rate: Fast conversion rate enables real-time data acquisition and processing.
  • Low Power Consumption: Designed for power-sensitive applications, ensuring minimal impact on battery life.
  • Package: Available in a compact TSSOP package, suitable for space-restricted designs.

Applications:

The AD7994BRU-1 is well-suited for a wide range of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Medical instruments
  • Portable instrumentation

Technical Specifications:

Parameter Value Resolution 12 bits Number of Channels 4 Interface I2C Conversion Rate Fast Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C Package TSSOP

The AD7994BRU-1 is a reliable and high-performing ADC solution from Analog Devices Inc., designed to meet the rigorous demands of modern electronic systems. Its combination of multiple channels, high resolution, and low power consumption makes it an excellent choice for designers looking to enhance their data acquisition capabilities.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess