EN
  • EN
  • DE

AD7997BRUZ-1

Part No AD7997BRUZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 8CHAN I2C 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Sampling Rate 188k
Number of Inputs 8
Input Type Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767524-AD7997BRUZ-1
Popularity Medium
Supply and Demand Status Balance
Family Name AD7997
Introduction Date November 29, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7997BRUZ-1 CAD Model

Description

AD7997BRUZ-1 - 10-bit ADC from Analog Devices Inc.

The AD7997BRUZ-1 is a high-performance, 10-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed for applications that require accurate and fast digitization of analog signals, making it an ideal choice for data acquisition systems, battery-powered devices, and many other types of electronic equipment.

Featuring a compact TSSOP (Thin Shrink Small Outline Package), the AD7997BRUZ-1 is optimized for space-constrained applications. With its low power consumption and wide single supply voltage range of 2.7V to 5.5V, it is particularly well-suited for portable and battery-operated devices where power efficiency is critical.

One of the key features of the AD7997BRUZ-1 is its I²C-compatible serial interface, which allows for easy integration into existing digital systems. This interface also supports a wide range of bus speeds, enabling flexibility in system design and ensuring compatibility with most microcontrollers and digital processors.

The device offers a versatile 8-channel multiplexer, providing the capability to connect up to eight single-ended inputs. This makes the AD7997BRUZ-1 highly adaptable to various sensor types and input signals, which is particularly beneficial in multi-sensor systems or when monitoring several points within a system.

With its fast conversion rate and high precision, the AD7997BRUZ-1 ensures that analog signals are accurately represented in digital form, allowing for high-fidelity data analysis and control. The ADC also includes features such as automatic conversion and shutdown modes, further enhancing its power-saving capabilities.

In summary, the AD7997BRUZ-1 from Analog Devices Inc. is a versatile and efficient 10-bit ADC that provides precise digitization of analog signals. Its small footprint, low power consumption, and flexible interface options make it a superb choice for a wide array of applications where space and power are at a premium.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or consult the AD7997BRUZ-1 datasheet.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7589 $54.3123
16+ $6.3662 $101.8592
25+ $6.1673 $154.1825
34+ $5.9684 $202.9256
44+ $5.7694 $253.8536
58+ $5.1726 $300.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess