EN
  • EN
  • DE

AD7997BRUZ-1REEL

Part No AD7997BRUZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name AD7997
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7997BRUZ-1REELCT, AD7997BRUZ-1REELTR, AD7997BRUZ-1REEL-ND, AD7997BRUZ-1REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909846-AD7997BRUZ-1REEL
Ultra Librarian 3D Model Ultra Librarian AD7997BRUZ-1REEL CAD Model

Description

Product Overview: AD7997BRUZ-1REEL by Analog Devices Inc.

The AD7997BRUZ-1REEL is a high-performance, 10-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This ADC is specifically designed for applications that require accurate and fast digital representations of analog signals. It is part of a product reel, indicating that it is typically supplied in tape and reel packaging for use in automated manufacturing environments.

Key Features

  • Resolution: The AD7997BRUZ-1REEL boasts a 10-bit resolution, providing fine granularity in the digital representation of the analog input signal.
  • Channels: It features 8 single-ended input channels, making it versatile for multiplexing several analog signals into a single ADC.
  • Interface: The device includes an I²C-compatible serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Sampling Rate: With a fast sampling rate, the AD7997BRUZ-1REEL is suitable for applications that require rapid signal processing.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low operating current and a power-down mode to conserve energy when not in active use.
  • Automatic Shutdown: The ADC features an automatic shutdown function that reduces power consumption when not converting.
  • Package: This product comes in a TSSOP (thin shrink small outline package), which is ideal for space-constrained applications.

Applications

The AD7997BRUZ-1REEL is well-suited for a wide range of applications, including:

  • Portable devices where power efficiency is crucial
  • Data acquisition systems that require multiple channel inputs
  • Battery-operated equipment
  • Industrial control systems
  • Medical instruments that demand high precision

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7997BRUZ-1REEL is no exception. The device is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

With its combination of features, the AD7997BRUZ-1REEL from Analog Devices Inc. represents a versatile and efficient solution for a multitude of analog-to-digital conversion needs, delivering both precision and ease of integration in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5510 $57.3060
13+ $7.8367 $101.8771
20+ $7.5918 $151.8360
28+ $7.3469 $205.7132
36+ $7.1020 $255.6720
48+ $6.3673 $305.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess