EN
  • EN
  • DE

AD8016ARB-B

Part No AD8016ARB-B
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 171970-AD8016ARB-B
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8016ARB-B CAD Model

Description

Analog Devices AD8016ARB-B: High-Performance, Wideband Current Feedback Amplifier

The AD8016ARB-B from Analog Devices Inc. is a versatile and powerful current feedback operational amplifier that offers an exceptional combination of high-speed performance and wide bandwidth. Designed to meet the demanding requirements of high-speed communication systems, video processing, and fast data acquisition applications, the AD8016ARB-B is a reliable choice for engineers and designers looking for a high-quality amplifier solution.

This amplifier features a high slew rate and low distortion, making it ideal for driving cables and handling large signal swings without compromising signal integrity. With its wide bandwidth, the AD8016ARB-B can handle a broad range of frequencies, ensuring that it can be used in a variety of high-frequency applications.

The AD8016ARB-B operates at a supply voltage range of ±5V to ±12V, providing flexibility in system design and allowing it to be used in both single-supply and dual-supply configurations. Its robust output current capability makes it suitable for driving not only resistive loads but also capacitive loads, which is a critical feature for modern high-speed circuits.

Key features of the AD8016ARB-B include:

  • High Output Current: Capable of delivering output currents that are essential for driving heavy loads.
  • Wide Bandwidth: Offers a wide frequency response, making it suitable for a variety of high-speed signal processing tasks.
  • Low Distortion: Provides clean amplification with minimal signal distortion, ensuring high-fidelity signal reproduction.
  • High Slew Rate: Ensures rapid response to input signal changes, which is crucial for maintaining signal quality in fast-paced environments.

With its compact size, the AD8016ARB-B comes in a variety of package options, including the space-saving surface-mount package, allowing for easy integration into existing designs without the need for significant layout changes.

Whether you are designing a high-speed data communication system, an advanced video processing unit, or any other application that requires high-speed and high-fidelity signal amplification, the AD8016ARB-B from Analog Devices Inc. is an excellent choice that combines performance, reliability, and versatility.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Analog Devices website or contact their local Analog Devices sales representative.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,834 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess