EN
  • EN
  • DE

AD8016ARB

Part No AD8016ARB
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC AMP XDSL LINE DVR 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 3V ~ 13V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width), 18 Leads, Fused Leads
Supplier Device Package 24-SOIC w/Batwing
Base Product Number AD8016
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 5 (48 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38755-AD8016ARB
Ultra Librarian 3D Model Ultra Librarian AD8016ARB CAD Model

Description

Overview of Product AD8016ARB from Analog Devices Inc.

The AD8016ARB is a high-performance, dual-output broadband amplifier designed by Analog Devices Inc. to meet a wide array of application requirements. This versatile chip is capable of delivering exceptional signal fidelity and power efficiency, making it an ideal choice for communication infrastructure, video processing, and high-speed data transmission systems.

Key Features

  • Wide Bandwidth: The AD8016ARB offers a broad frequency response, enabling it to handle high-speed signals with minimal distortion. This makes it well-suited for applications that require a wide bandwidth such as video broadcasting and high-speed data acquisition.
  • High Output Current: With its ability to provide high output current, this amplifier can drive heavy loads, making it suitable for driving cables or other low-impedance applications.
  • Low Distortion: The device is engineered to minimize distortion, ensuring that the output signal remains as faithful to the original as possible. This is critical for applications where signal integrity is paramount.
  • Dual Output: The dual-output configuration allows for flexibility in design, providing the option to use the amplifier in differential mode or to drive two separate single-ended loads.
  • Power Efficiency: Analog Devices Inc. has designed the AD8016ARB with power efficiency in mind, which helps to reduce thermal issues and extend the life of the product.

Applications

  • Telecommunications Infrastructure
  • Video Processing Equipment
  • Cable Drivers
  • High-Speed Data Acquisition Systems
  • Test and Measurement Instruments

The AD8016ARB is built with the reliability and innovation that Analog Devices Inc. is known for. It is a robust solution for designers who require an amplifier that can deliver both high performance and versatility in a variety of demanding applications. With its combination of wide bandwidth, high output current, and low distortion, the AD8016ARB stands out as a superior choice for advanced electronic systems.

For detailed specifications, application notes, and design resources, it is recommended to consult the official product datasheet and support materials provided by Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess