EN
  • EN
  • DE

AD8018ARU-REEL7

Part No AD8018ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XDSL LINE DVR R-R 14-TSSOP / 2/0 Driver xDSL 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 3.3V ~ 8V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number AD8018
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859696-AD8018ARU-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8018ARU-REEL7 CAD Model

Description

Product Overview: AD8018ARU-REEL7 by Analog Devices Inc.

The AD8018ARU-REEL7 is a high-performance, rail-to-rail output, current feedback amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This amplifier is specifically engineered to deliver high-speed and high-output current, making it an ideal choice for a wide range of applications, including cable drivers, xDSL line drivers, and high-speed communication systems.

Key Features

  • High Output Current: The AD8018ARU-REEL7 is capable of delivering a substantial amount of output current, which is essential for driving heavy loads efficiently.
  • Rail-to-Rail Output: This feature allows the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in applications where the supply voltage is limited.
  • Current Feedback Architecture: The current feedback design of the AD8018ARU-REEL7 provides excellent transient response and bandwidth, which is beneficial for high-speed signal processing.
  • Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, adding to its versatility in different system designs.
  • Low Power Consumption: Despite its high performance, the AD8018ARU-REEL7 maintains low power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: The product comes in a space-saving TSSOP package, which is ideal for compact electronic assemblies.

Applications

The AD8018ARU-REEL7 is designed to meet the demands of various high-speed signal processing tasks. It is widely used in:

  • Telecommunications
  • Data acquisition systems
  • Video and audio equipment
  • Active filters
  • Test equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD8018ARU-REEL7 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability in even the most demanding environments. With its robust design and advanced features, this product is an excellent choice for designers looking for a high-quality amplifier solution.

For detailed specifications and application guidance, customers should refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9937 $57.9937
3+ $47.5848 $142.7544
4+ $46.0984 $184.3936
6+ $44.6107 $267.6642
7+ $43.1242 $301.8694
9+ $38.6625 $347.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess