The AD8033AKS from Analog Devices Inc. is a high-performance, single-supply amplifier that delivers a combination of speed, precision, and low power consumption. Designed for a broad range of applications, this amplifier is an ideal choice for designers who require a balance between cost and performance.
Key Features
- High Speed: With a bandwidth of 80 MHz and a slew rate of 80 V/μs, the AD8033AKS is capable of handling high-speed signal processing tasks with ease.
- Single-Supply Operation: Operating from a single supply voltage ranging from +3 V to +12 V, this amplifier simplifies power supply design and is suitable for battery-powered applications.
- Low Power Consumption: The device consumes just 3 mA of supply current, making it an energy-efficient option for portable devices.
- Flexible Input Range: The input voltage range extends 200 mV below the negative rail and up to within 1 V of the positive rail, providing users with a wide dynamic range.
- Rail-to-Rail Output: The output stage of the AD8033AKS can swing to within 25 mV of either supply rail, maximizing the dynamic range in single-supply applications.
Applications
The AD8033AKS is versatile and can be used in various applications, including:
- Active filters
- ADC buffer amplifiers
- Portable and battery-powered equipment
- Data acquisition systems
- Video and communications equipment
- Test and measurement instruments
Product Specifications
Parameter
Value
Bandwidth
80 MHz
Slew Rate
80 V/μs
Supply Current
3 mA
Supply Voltage Range
+3 V to +12 V
Package
SC70/SOT-23
The AD8033AKS is available in a compact SC70/SOT-23 package, making it an excellent choice for space-constrained applications. Its robust design and high level of integration make it a reliable and cost-effective solution for a wide range of precision amplification needs.