EN
  • EN
  • DE

AD8036ARZ

Part No AD8036ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 240MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1200 V/μs
-3db Bandwidth 240MHz
Current - Input Bias 4μA
Voltage - Input Offset 2mV
Operating Supply Current 20.5mA
Channel Output Current 70mA
Supply Voltage - Operating ±3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008320-AD8036ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8036ARZ CAD Model

Description

Analog Devices Inc. AD8036ARZ Voltage Feedback Amplifier

The AD8036ARZ is a high-performance voltage feedback amplifier designed by Analog Devices Inc., a leader in the field of high-precision electronic components. This amplifier is part of the AD8036 series, which is known for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including medical imaging, ATE equipment, video processing, and more.

The AD8036ARZ operates with a supply voltage ranging from ±3 V to ±6 V, allowing for flexible integration into various circuit designs. With a typical gain bandwidth product of 160 MHz and a slew rate of 400 V/µs, the amplifier provides rapid response times, which is crucial for high-speed signal processing applications. The device comes in a robust 8-lead SOIC package, ensuring reliable performance even in harsh industrial environments.

One of the standout features of the AD8036ARZ is its patented CLC (Complementary Lateral Capacitance) circuit architecture. This innovative design minimizes distortion and improves linearity, resulting in a low harmonic distortion of -65 dBc and a spurious-free dynamic range (SFDR) of -80 dBc at 5 MHz. The amplifier also boasts a low input offset voltage of ±3.5 mV and a low input bias current of 6 µA, which enhances the accuracy of the overall system.

Analog Devices Inc. has equipped the AD8036ARZ with a unique feature called the Quick Turn-On Clamp. This allows users to set the output voltage clamp levels independently, providing precise control over the output signal range and protecting downstream components from overvoltage conditions. The clamping function is particularly useful in ADC driver applications, where it is critical to prevent the analog-to-digital converter from being exposed to signals beyond its input range.

In summary, the AD8036ARZ from Analog Devices Inc. is a superior choice for designers seeking a high-speed, high-accuracy voltage feedback amplifier. Its advanced features and robust packaging make it a versatile and reliable component for a multitude of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9157 $63.8314
4+ $26.1872 $104.7488
6+ $25.3689 $152.2134
9+ $24.5505 $220.9545
11+ $23.7322 $261.0542
15+ $21.2771 $319.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess