The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD8054ARZ-REEL7

Part No AD8054ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, High Speed, Rail-to-Rail Amplifiers
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $17.7495 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$22.9930
$68.979
6+
$18.8660
$113.196
9+
$18.2770
$164.493
12+
$17.6870
$212.244
15+
$17.0970
$256.455
20+
$15.3290
$306.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,626 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 190 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 2μA
Voltage - Input Offset 1.8mV
Operating Supply Current 2.875mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1138190-AD8054ARZ-REEL7
Manufacturer Homepage www.analog.com
Family Name AD8054
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TS974IYDT;  TS974IYD; MC33204DG;  

Description

Product Overview: AD8054ARZ-REEL7

The AD8054ARZ-REEL7 is a high-performance, low-cost quad operational amplifier offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is designed to cater to a wide range of applications that require good signal fidelity, high output current, and a wide bandwidth, all while operating at low power consumption levels.

Key Features

  • Wide Bandwidth: The AD8054ARZ-REEL7 boasts a wide bandwidth of 300 MHz, making it suitable for high-speed signal processing applications.
  • High Output Current: With an ability to deliver a high output current, this operational amplifier can drive a variety of loads, including capacitive loads commonly found in digital-to-analog converters and other similar interfaces.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for low power consumption, which is critical for portable and battery-powered applications.
  • Single Supply Operation: The amplifier can operate from a single supply voltage, simplifying the power supply design and making it versatile for use in various circuit configurations.
  • Low Distortion: The AD8054ARZ-REEL7 features low distortion characteristics, ensuring clear and accurate signal amplification, which is essential for high-fidelity audio and instrumentation applications.

Applications

The AD8054ARZ-REEL7 is ideal for a variety of applications, including:

  • Video and Broadcast Equipment
  • Test and Measurement Instruments
  • High-Speed A/D Converters
  • Active Filters
  • Professional Audio Equipment
  • High-Speed Communications Systems

Packaging and Quality Assurance

The AD8054ARZ-REEL7 comes in a compact SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. It is available in tape and reel format (REEL7), facilitating efficient assembly during the manufacturing process. Analog Devices Inc. ensures the highest quality and reliability of its products, and this operational amplifier is no exception, meeting stringent industry standards.

With its combination of features, the AD8054ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-speed, low-power, and reliable operational amplifier solution for their next project.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.