EN
  • EN
  • DE

AD8055ANZ

Part No AD8055ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, 300 MHz Voltage Feedback Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 1400 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 400nA
Voltage - Input Offset 3mV
Operating Supply Current 5.4mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 8 V ~ 12 V, ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1138192-AD8055ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8055
Introduction Date August 18, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8055ANZ CAD Model

Description

AD8055ANZ Voltage Feedback Amplifier by Analog Devices Inc.

The AD8055ANZ is a cutting-edge, low-cost, single voltage feedback amplifier designed by Analog Devices Inc. This high-performance component is ideal for a wide range of applications, including video, filters, and high-speed signal processing. The AD8055ANZ offers an impressive balance of speed, performance, and cost, making it a go-to solution for designers seeking to enhance their electronic systems.

With an operating voltage range from +3 V to +12 V, this amplifier is versatile and can be easily integrated into various circuit designs. Its single-supply operation capability makes it suitable for portable devices where power efficiency is crucial. The AD8055ANZ boasts a high slew rate of 300 V/μs and a bandwidth of 300 MHz when operating at a gain of +1. These specifications ensure that the amplifier can handle quick changes in voltage, making it perfect for high-speed applications.

The device comes in an 8-lead PDIP (Plastic Dual In-line Package), which is widely used in the industry and is known for its ease of handling and soldering onto printed circuit boards. The PDIP package of the AD8055ANZ also provides robust physical protection for the chip, ensuring long-term reliability even in harsh environments.

Furthermore, the AD8055ANZ features a low distortion and low noise performance, which is essential for maintaining signal integrity in sensitive applications. Its low input bias current and offset voltage contribute to its high precision, making it an excellent choice for applications requiring accurate signal amplification.

For designers looking for a high-speed operational amplifier that does not compromise on cost or performance, the AD8055ANZ from Analog Devices Inc. is an exceptional choice. Whether it's for consumer electronics, medical devices, or industrial instrumentation, this amplifier is engineered to deliver top-notch performance where it matters most.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by Analog Devices Inc. This resource will offer comprehensive information to ensure the AD8055ANZ is utilized to its fullest potential in your electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9191 $55.4337
16+ $6.4977 $103.9632
24+ $6.2947 $151.0728
33+ $6.0916 $201.0228
43+ $5.8886 $253.2098
57+ $5.2794 $300.9258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess