EN
  • EN
  • DE

AD8058AR

Part No AD8058AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 1150V/µs
-3db Bandwidth 325 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 1 mV
Current - Supply 14mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8058
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38934-AD8058AR
Ultra Librarian 3D Model Ultra Librarian AD8058AR CAD Model

Description

Analog Devices Inc. AD8058AR High-Performance Voltage Feedback Amplifier

The AD8058AR from Analog Devices Inc. is a dual, high-performance voltage feedback operational amplifier designed to deliver a unique combination of high speed, precision, and low power consumption. This amplifier is ideally suited for a wide range of applications, including telecommunications, imaging systems, and portable devices, where space and power efficiency are critical considerations.

Key Features:

  • High Speed: With a bandwidth of 325 MHz and a slew rate of 230 V/μs, the AD8058AR is capable of handling fast signal transitions, making it an excellent choice for video, communications, and high-speed data acquisition applications.
  • Low Distortion: The device offers exceptional dynamic performance with low harmonic distortion, ensuring signal integrity in high-fidelity audio and instrumentation systems.
  • Low Power: Operating on a supply voltage range of 3 V to 8 V, the AD8058AR provides high-speed performance while consuming minimal power, which is crucial for battery-powered and portable devices.
  • Versatility: The amplifier can operate with dual supplies ranging ±1.5 V to ±4 V, or a single supply, providing designers with flexibility in various circuit configurations.
  • Stable Operation: The AD8058AR is designed to be stable over a wide range of capacitive loads, enhancing its reliability in complex circuits.

Applications:

  • Active filters
  • ADC drivers
  • DAC buffers
  • Video and communications
  • Portable and battery-powered equipment
  • Test and measurement systems

The AD8058AR is available in an 8-lead SOIC package, which provides a compact footprint for space-constrained applications. Its extended industrial temperature range (-40°C to +85°C) ensures reliable performance in harsh environments.

Analog Devices Inc. is renowned for its commitment to high-quality and innovative semiconductor products, and the AD8058AR is a testament to its expertise in the field of high-speed operational amplifiers. Whether you're designing a sophisticated communication system or a portable medical device, the AD8058AR offers the performance and reliability that engineers have come to expect from Analog Devices.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7350 $60.1700
46+ $2.5587 $117.7002
71+ $2.4705 $175.4055
101+ $2.2940 $231.6940
131+ $2.2057 $288.9467
164+ $2.1175 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess