EN
  • EN
  • DE

AD8058ARM

Part No AD8058ARM
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 1150V/µs
Gain Bandwidth Product 100 MHz
-3db Bandwidth 325 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 1 mV
Current - Supply 14mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8058
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 38935-AD8058ARM
Ultra Librarian 3D Model Ultra Librarian AD8058ARM CAD Model

Description

AD8058ARM Dual High-Performance Voltage Feedback Amplifier

The AD8058ARM from Analog Devices Inc. is a high-performance, dual voltage feedback amplifier that offers a combination of speed, precision, and low power consumption, making it suitable for a wide range of applications. This component is particularly ideal for those applications that require good dynamic performance and where space is at a premium.

Key Features:

  • High Speed: With a 325 MHz bandwidth, the AD8058ARM provides fast settling times and can handle high-speed signals with ease. This makes it well-suited for video electronics, A/D drivers, and other high-speed signal processing tasks.
  • Low Distortion: The amplifier features low harmonic distortion, ensuring signal integrity is maintained, especially important in high-fidelity audio applications and signal conditioning.
  • Voltage Feedback: As a voltage feedback amplifier, it offers the flexibility of closed-loop gain and phase response tuning which is beneficial for precision applications.
  • Supply Range: It operates on a supply range from 3 V to 12 V, allowing for versatility in different circuit designs and compatibility with a variety of other electronic components.
  • Output Swing: The output swing extends to within 25 mV of each rail, providing the maximum output dynamic range which is crucial for many applications including ADC driving.
  • Power Consumption: The device consumes only 5.5 mA of supply current per amplifier, which is advantageous for power-sensitive applications.
  • Package: The AD8058ARM comes in a compact MSOP (Mini Small Outline Package) which is suitable for space-constrained applications.

Applications:

  • Active Filters
  • Video Electronics
  • Cable Drivers
  • A/D Converters
  • Test Equipment
  • High-Speed Communications

The AD8058ARM's combination of features and compact size makes it an excellent choice for designers looking to optimize their system performance while conserving board space. Whether you're designing for consumer electronics, industrial instrumentation, or communication infrastructure, the AD8058ARM from Analog Devices Inc. offers a reliable and efficient solution for your dual amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2763 $50.9341
17+ $5.9703 $101.4951
26+ $5.7838 $150.3788
36+ $5.5972 $201.4992
47+ $5.4106 $254.2982
62+ $4.8509 $300.7558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess