EN
  • EN
  • DE

AD8065ARZ-REEL

Part No AD8065ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, 145 MHz FastFET™ Op Amps | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 180V/μs
-3db Bandwidth 145MHz
Current - Input Bias 3pA
Voltage - Input Offset 400μV
Supply Current 6.6mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 5V ~ 24V, ±2.5V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8065
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751719-AD8065ARZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8065ARZ-REEL CAD Model

Description

Product Overview: AD8065ARZ-REEL

The AD8065ARZ-REEL is a high-performance, fast FET input voltage feedback amplifier from Analog Devices Inc. This precision electronic component is designed to offer a blend of speed, precision, and low noise performance, making it an excellent choice for a wide range of applications, including ADC drivers, video amplifiers, and high-speed signal processing.

Key Features

  • High Speed: The AD8065 features a high slew rate and fast settling time, which enables it to handle high-speed signals with ease.
  • Low Distortion: With its low harmonic distortion, the AD8065 is ideal for applications requiring high signal fidelity, such as audio processing and test equipment.
  • Low Noise: The low voltage noise density of the amplifier makes it suitable for sensitive instrumentation and audio applications where noise performance is critical.
  • Wide Supply Voltage Range: The device can operate from a single supply voltage ranging from +5V to +24V or a dual supply of ±2.5V to ±12V, providing flexibility in various circuit configurations.
  • Output Rail-to-Rail: The output of the AD8065 can swing to within a few millivolts of the supply rails, maximizing the dynamic range in single-supply operations.

Applications

The AD8065ARZ-REEL is versatile and can be used in a variety of applications, including:

  • Active filters
  • Professional audio equipment
  • High-speed integrators
  • Photodiode amplification
  • Medical imaging systems
  • High-speed data acquisition systems

Product Specifications

The AD8065ARZ-REEL comes in a compact surface-mount package and is part of a reel, making it suitable for automated manufacturing processes. The amplifier features a wide bandwidth of 145 MHz and a slew rate of 200 V/μs, ensuring that it can handle high-speed signals without distortion. It also has a low input bias current, making it suitable for high impedance sensor interfaces and precision applications.

Ordering Information

The product is available in a RoHS-compliant version, ensuring that it meets current environmental standards for electronic components. For ordering, the product is designated as AD8065ARZ-REEL and is supplied in tape and reel packaging for convenient handling and placement during the manufacturing process.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess