EN
  • EN
  • DE

AD8120ACPZ-RL

Part No AD8120ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DELAY LINE 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000438-AD8120ACPZ-RL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Video Processing
Package Tape & Reel (TR)
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Supplier Device Package 32-LFCSP-VQ (5x5)
Package / Case 32-VFQFN Exposed Pad, CSP
Package / Case AD8120
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AD8120ACPZ-RL CAD Model

Description

AD8120ACPZ-RL: High-Speed Triple Differential Receiver by Analog Devices Inc.

The AD8120ACPZ-RL is a state-of-the-art high-speed triple differential receiver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is specifically engineered to provide superior signal integrity in complex and demanding applications, such as high-definition video transmission and high-speed data communication systems.

The AD8120ACPZ-RL is a part of the high-speed differential receiver family that is capable of handling data rates up to 2.25 Gbps, making it an ideal choice for high-resolution video interfaces like HDMI and DVI, as well as other high-speed serial interfaces. It is designed to receive three differential signals, which it then converts to single-ended outputs, ensuring compatibility with a wide range of digital signal processors and other downstream electronics.

Key features of the AD8120ACPZ-RL include:

  • High Data Rate: Supports up to 2.25 Gbps, suitable for high-definition video and high-speed digital interfaces.
  • Triple Differential Inputs: Three channels for differential signal reception, providing robust noise immunity and signal integrity.
  • Adjustable Equalization: On-chip equalization to compensate for long cable or PCB trace losses, ensuring optimal performance over extended distances.
  • Low Power Consumption: Designed for energy efficiency, which is critical for portable and power-sensitive applications.
  • Compact LFCSP Package: Housed in a space-saving LFCSP (Lead Frame Chip Scale Package), making it suitable for compact electronic assemblies.

The AD8120ACPZ-RL is also characterized by its robust ESD (Electrostatic Discharge) protection, providing resilience in harsh electrical environments, and its ability to operate over an extended temperature range, ensuring reliability under varying operating conditions.

This component is available in a reel format (denoted by the 'RL' suffix), facilitating efficient handling and placement during the manufacturing process. The AD8120ACPZ-RL by Analog Devices Inc. is an exemplary solution for designers looking to achieve high-fidelity signal transmission with minimal degradation over long distances or through challenging electrical environments.

Whether it's for professional-grade video equipment, high-speed digital communication, or advanced signal processing applications, the AD8120ACPZ-RL offers the performance and reliability that engineers and designers have come to expect from Analog Devices Inc.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess