EN
  • EN
  • DE

AD8129ARMZ

Part No AD8129ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 200MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 1070 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 500nA
Voltage - Input Offset 200μV
Operating Supply Current 13mA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 25.2 V, ±2.25 V to 12.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1013345-AD8129ARMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8129ARMZ CAD Model

Description

Product Overview: AD8129ARMZ by Analog Devices Inc.

The AD8129ARMZ is a high-performance, low-cost differential amplifier designed by Analog Devices Inc., a leader in precision high-performance electronics. This amplifier is specifically engineered to amplify low-level differential signals in the presence of high common-mode noise, making it an ideal choice for a wide range of applications including data acquisition systems, industrial process controls, and medical instrumentation.

Key Features

  • High Common-Mode Rejection Ratio (CMRR): The AD8129ARMZ boasts an impressive CMRR of 90 dB at 10 kHz, which is essential for applications where common-mode noise can be a significant issue.
  • Wide Bandwidth: With a bandwidth of 200 MHz when set to a gain of 10, this amplifier can handle high-speed signals without significant distortion, making it suitable for video, communications, and radar systems.
  • Adjustable Gain: The gain of the AD8129ARMZ can be set from 1 to 10 with a single external resistor, allowing for precise tuning to meet specific application requirements.
  • Low Distortion: The device features low harmonic distortion, ensuring the integrity of the signal is maintained throughout the amplification process.
  • Robust Supply Voltage Range: It operates with a supply voltage ranging from ±5 V to ±12 V, providing flexibility in various circuit designs.
  • Compact Package: The AD8129ARMZ is available in a compact MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Applications

The AD8129ARMZ is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Differential line receivers in noisy environments
  • Driving ADCs (Analog-to-Digital Converters)
  • Long cable runs where differential signaling is necessary
  • IF/RF signal processing circuits

Conclusion

With its high CMRR, wide bandwidth, and adjustable gain, the AD8129ARMZ from Analog Devices Inc. is an exceptional differential amplifier that meets the demands of modern, high-speed, precision applications. Its ability to reject common-mode noise and maintain signal fidelity makes it an invaluable component for engineers seeking to optimize their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6872 $60.8104
17+ $7.1281 $121.1777
26+ $6.9053 $179.5378
35+ $6.6825 $233.8875
45+ $6.4598 $290.6910
60+ $5.7916 $347.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess