EN
  • EN
  • DE

AD8131AR-REEL7

Part No AD8131AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP DIFF LDIST 60MA 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2000V/µs
-3db Bandwidth 400 MHz
Current - Input Bias 500 nA
Voltage - Input Offset 1.5 mV
Current - Supply 11.5mA
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8131
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 717475-AD8131AR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8131AR-REEL7 CAD Model

Description

Product Overview: AD8131AR-REEL7 by Analog Devices Inc.

The AD8131AR-REEL7 is a high-performance differential driver from the renowned manufacturer Analog Devices Inc. This device is part of their extensive range of amplifiers and comparators, designed to meet the needs of high-speed signal processing in a variety of applications. The AD8131AR-REEL7 comes in a compact surface-mount package and is supplied on a reel, making it suitable for automated assembly processes and mass production environments.

Key Features

  • High-Speed Performance: The AD8131AR-REEL7 is capable of delivering exceptional speed, making it ideal for driving high-speed analog-to-digital converters (ADCs), as well as for other high-frequency signal processing tasks.
  • Differential Outputs: This device provides a differential output, which is beneficial for reducing common-mode noise and improving signal integrity, especially in environments with high electromagnetic interference (EMI).
  • Low Distortion: With its low harmonic distortion, the AD8131AR-REEL7 ensures the fidelity of the signal is maintained, which is crucial for applications such as medical imaging, instrumentation, and high-definition video broadcasting.
  • Wide Supply Range: The device operates over a wide supply voltage range, offering flexibility in various system designs and ensuring compatibility with a range of other components.

Applications

  • Data acquisition systems
  • Communication infrastructure
  • Video and multimedia networks
  • Test and measurement equipment
  • Medical imaging systems

The AD8131AR-REEL7 is engineered to provide a robust solution for systems requiring high-speed data transmission and low distortion. Its differential signaling capability makes it particularly well-suited for long cable drives and for maintaining signal integrity across complex PCB layouts. Analog Devices Inc.'s commitment to quality ensures that this differential driver delivers consistent performance, making it a reliable choice for designers looking to optimize their high-speed signal chains.

For engineers and system integrators seeking a differential driver that can handle the demands of modern high-speed data and video applications, the AD8131AR-REEL7 presents an excellent option that combines performance, reliability, and ease of integration.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7142 $50.1426
8+ $13.7143 $109.7144
12+ $13.2857 $159.4284
16+ $12.8571 $205.7136
21+ $12.4286 $261.0006
27+ $11.1428 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess