EN
  • EN
  • DE

AD8155ACPZ

Part No AD8155ACPZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 6.5 Gbps Dual Buffer Mux/Demux | IC MUX/DEMUX DUAL BUFFER 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD8155
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138283-AD8155ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8155ACPZ CAD Model

Description

Product Overview: AD8155ACPZ by Analog Devices Inc.

The AD8155ACPZ is a high-performance, triple differential receiver and single-ended transmitter designed by Analog Devices Inc., renowned for their expertise in high-precision signal processing technology. This device is part of their comprehensive portfolio of data converters, amplifiers, and other semiconductor products that cater to a wide range of applications.

Key Features

  • High Data Rate: The AD8155ACPZ is capable of supporting data rates up to 3.2 Gbps, making it ideal for high-speed data transmission applications.
  • Integrated Equalization: Equipped with signal conditioning features such as input equalization, it enhances signal integrity by compensating for the losses incurred during transmission over long PCB traces or cables.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power dissipation, which is critical for thermal management in dense electronic systems.
  • Adjustable Output Swing: The output voltage swing can be adjusted via external resistors, providing flexibility to match the requirements of various transmission lines and receivers.
  • Flexible Power Supply: The device supports a wide range of power supply voltages from 2.5V to 3.3V, accommodating different system power designs.

Applications

The AD8155ACPZ is versatile and can be used in a variety of applications that require high-speed data transmission and signal integrity. Some common applications include:

  • Backplane and cable data communications
  • Digital video transmission systems
  • High-speed data acquisition systems
  • Telecommunication and network infrastructure

Product Specifications

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD8155ACPZ offers a space-saving solution without compromising on performance. The package is RoHS compliant and is designed with a 32-lead count, suitable for surface-mount technology (SMT) assembly processes.

Conclusion

With its combination of high-speed capabilities, signal conditioning, and low power consumption, the AD8155ACPZ from Analog Devices Inc. is an excellent choice for engineers looking to enhance their data communication systems. Its flexibility and performance make it a valuable component in any high-speed signal processing application.

You May Also Be Interested in

Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9545 $65.8635
6+ $18.0139 $108.0834
9+ $17.4510 $157.0590
12+ $16.8881 $202.6572
16+ $16.3251 $261.2016
21+ $14.6363 $307.3623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess