EN
  • EN
  • DE

AD8180AR-REEL7

Part No AD8180AR-REEL7
Manufacturer Analog Devices Inc.
Description 750 MHz, 3.8 mA 10 ns Switching Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 744223-AD8180AR-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8180AR-REEL7 CAD Model

Description

Product Overview: AD8180AR-REEL7 by Analog Devices Inc.

The AD8180AR-REEL7 is a high-performance, single-supply 4:1 multiplexer from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This electronic component is designed for video and audio signal routing, making it an ideal choice for applications requiring high-speed switching and low power consumption.

Key Features

  • Single Supply Operation: The AD8180AR-REEL7 operates on a single supply voltage, simplifying power management in system designs. Its supply range is from +3 V to +5 V, accommodating various application needs.
  • High Bandwidth: With an impressive bandwidth of 200 MHz, this multiplexer can handle high-speed signals without significant loss of fidelity, ensuring clear and precise signal routing.
  • Low Power Consumption: Power efficiency is a hallmark of this device, with low power consumption that makes it suitable for portable and battery-operated equipment.
  • Fast Switching Times: The AD8180AR-REEL7 boasts fast switching times (16 ns typical), allowing for quick signal changes and reducing latency in signal processing applications.
  • High Off Isolation: Off isolation of -83 dB at 5 MHz means that signals are well isolated when the switch is in the off position, preventing crosstalk and maintaining signal integrity.
  • Low Crosstalk: At -80 dB at 5 MHz, the device ensures minimal interference between channels, a critical feature for maintaining the quality of audio and video signals.

Applications

  • Video signal routing
  • Audio signal switching
  • ATE (Automated Test Equipment)
  • Data acquisition systems
  • Communication systems

The AD8180AR-REEL7 comes in a compact SOP (Small Outline Package) form factor, which is suitable for space-constrained applications. It is provided in tape and reel packaging, denoted by the "REEL" suffix, which facilitates automated manufacturing processes, including pick and place operations.

With its combination of performance, efficiency, and versatility, the AD8180AR-REEL7 is an exemplary choice for designers looking to implement reliable and high-quality signal routing in their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess