EN
  • EN
  • DE

AD8191ASTZ-RL

Part No AD8191ASTZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 100LQFP / Video Switch IC I2C, Serial HDMI 1.2a 100-LQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Switch
Applications Video Display
Standards HDMI 1.2a
Control Interface I²C, Serial
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number AD8191
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39180-AD8191ASTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8191ASTZ-RL CAD Model

Description

The AD8191ASTZ-RL, manufactured by Analog Devices Inc., is a high-performance, high-speed HDMI/DVI switch designed to facilitate the management of digital video signals. This device is particularly suitable for applications that require the switching of multiple HDMI or DVI inputs to a single output, ensuring seamless and efficient signal routing in multimedia systems.

Key Features

  • High-Speed Performance: The AD8191ASTZ-RL is capable of handling data rates up to 2.25 Gbps, making it well-suited for 1080p and UXGA (1600 x 1200) video resolutions, as well as deep color depths used in state-of-the-art video applications.
  • Multiple Input Ports: With multiple HDMI/DVI inputs, this switch allows for the connection of various video sources, providing versatility in setting up home theatres, professional AV systems, or digital signage.
  • Enhanced Signal Quality: It incorporates advanced technology to maintain signal integrity over long cable runs, minimizing signal degradation and ensuring high-quality video transmission.
  • Integrated Equalization: The built-in cable equalizer automatically adjusts to the length of the HDMI cable, optimizing performance for different cable lengths and conditions.
  • Compatibility: This device supports HDMI 1.3 specifications and is backward compatible with DVI standards, offering a broad range of compatibility with existing and new video equipment.

Applications

The AD8191ASTZ-RL is ideal for a variety of applications, including:

  • Home Theatre Systems
  • Professional Audio/Video Equipment
  • Digital Signage and Video Walls
  • KVM (Keyboard, Video, Mouse) Switches
  • Video Conference Systems

Package and Availability

The device is available in a compact LQFP surface-mount package, identified by the part number AD8191ASTZ-RL, and comes in tape and reel packaging for efficient assembly processes. Analog Devices Inc. provides this high-quality switch as part of their extensive portfolio of video and audio solutions, ensuring reliability and performance for advanced digital video applications.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5945 $64.7835
7+ $17.7186 $124.0302
11+ $17.1649 $188.8139
14+ $16.6112 $232.5568
18+ $16.0575 $289.0350
25+ $14.3964 $359.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess