EN
  • EN
  • DE

AD8197ASTZ

Part No AD8197ASTZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 4:1 HDMI/DVI Switch with Equalization | IC SWITCH DVI/HDMI 4:1 100-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Switch
Applications HDTV, Projectors, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number AD8197
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1138316-AD8197ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8197ASTZ CAD Model

Description

AD8197ASTZ High-Speed HDMI Switch from Analog Devices Inc.

The AD8197ASTZ is a cutting-edge HDMI/DVI switch designed by Analog Devices Inc., renowned for its high-performance signal processing products. This switch is an ideal solution for advanced video applications, providing seamless switching between multiple HDMI or DVI inputs while maintaining the integrity of the digital signal.

Encased in a 100-LQFP (Lead Quad Flat Package), the AD8197ASTZ offers a robust set of features that cater to the needs of high-definition video systems. It supports a wide range of video resolutions, including 1080p and UXGA (1600x1200), making it suitable for high-resolution video applications such as home theaters, professional AV systems, and digital signage.

One of the standout features of the AD8197ASTZ is its support for HDMI 1.3 specifications, which includes deep color support up to 12 bits per color, high-bandwidth digital content protection (HDCP 1.1), and high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio. This ensures the product is compatible with the latest multimedia devices and content protection protocols.

The device boasts a high switching speed, which allows for quick and efficient transitions between sources, minimizing latency and ensuring a smooth user experience. Additionally, the AD8197ASTZ includes an integrated equalizer that compensates for signal degradation over long cable runs, preserving signal quality and extending the reach of your HDMI connections.

With its low power consumption and advanced power management features, the AD8197ASTZ is an energy-efficient choice for modern electronic systems. The switch is also designed with an I2C interface, which provides programmability and control over various functions, enhancing the flexibility and adaptability of the device to different system requirements.

In summary, the AD8197ASTZ from Analog Devices Inc. is a versatile and high-performance HDMI switch that offers a seamless integration solution for managing multiple digital video sources. Its robust feature set and compliance with the latest HDMI standards make it a top choice for designers and engineers looking to create state-of-the-art video systems.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0076 $64.0608
18+ $6.5696 $118.2528
28+ $6.3652 $178.2256
38+ $6.1596 $234.0648
49+ $5.9540 $291.7460
65+ $5.3384 $346.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess