EN
  • EN
  • DE

AD8223BRMZ

Part No AD8223BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.3V/μs
-3db Bandwidth 200kHz
Current - Input Bias 12nA
Voltage - Input Offset 100μV
Supply Current 650μA
Supply Voltage , Single/Dual (±) 3V ~ 24V, ±2V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8223
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138353-AD8223BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8223BRMZ CAD Model

Description

AD8223BRMZ - High Performance Instrumentation Amplifier

The AD8223BRMZ is a high-performance instrumentation amplifier (in-amp) designed by Analog Devices Inc., a reputable leader in precision signal processing technology. This device is specifically engineered to offer a perfect blend of high precision, low noise, and robust functionality in a compact MSOP (Mini Small Outline Package) footprint.

Key Features:

  • High Accuracy: The AD8223BRMZ boasts excellent linearity, enabling precise signal amplification across a wide range of input voltages. This makes it suitable for critical applications where signal fidelity is paramount.
  • Low Noise Performance: With its low noise characteristics, this in-amp ensures that signal integrity is maintained, minimizing the impact of unwanted interference and preserving the quality of the original signal.
  • Wide Supply Range: It operates on a supply range from 2.7 V to 18 V, allowing for flexibility in various power environments and compatibility with both single and dual supply operations.
  • High Common-Mode Rejection Ratio (CMRR): The device features a high CMRR, which is critical for applications that require the suppression of common-mode signals such as noise and interference.
  • Gain Set with One External Resistor: Gain can be easily configured with a single external resistor, providing design simplicity and customization for specific application requirements.
  • Low Power Consumption: The AD8223BRMZ is optimized for low power consumption, making it ideal for battery-powered and portable applications without sacrificing performance.

Applications:

The versatility of the AD8223BRMZ allows it to be used in a wide array of applications, including but not limited to:

  • Medical instrumentation
  • Industrial process controls
  • Precision data acquisition systems
  • Small signal amplification
  • Strain gages and transducer interfaces

With its robust design, the AD8223BRMZ is an excellent choice for engineers and designers looking for a reliable and high-performing instrumentation amplifier that can handle the demands of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess