Product Overview: AD825AR-16 by Analog Devices Inc.
The AD825AR-16 is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This op-amp is well-suited for a wide range of applications, including high-speed data acquisition systems, active filters, and fast amplifiers in communication systems.
Key Features
- High-Speed Performance: The AD825AR-16 boasts a fast settling time, making it ideal for applications that require quick response times.
- Low Distortion: With its low harmonic distortion, this operational amplifier ensures signal integrity, which is crucial for high-fidelity audio applications and precision instrumentation.
- Low Noise: The device exhibits low noise characteristics, minimizing interference and preserving signal quality across various operating conditions.
- Wide Bandwidth: Featuring a wide bandwidth, the AD825AR-16 can handle a broad range of frequencies, making it versatile for different signal processing tasks.
- Single-Supply Operation: It is capable of operating from a single power supply, simplifying the power design in many circuit configurations.
Applications
The AD825AR-16's combination of speed, precision, and low noise makes it an excellent choice for professional audio equipment, medical devices, and instrumentation. Additionally, it can be used in buffer amplifiers, active filters, and fast integrators in control systems.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±5 V to ±15 V |
| Input Offset Voltage |
1 mV max |
| Input Bias Current |
100 nA max |
| Slew Rate |
20 V/μs min |
| Gain Bandwidth Product |
41 MHz |
For designers and engineers seeking a reliable and high-performing operational amplifier, the AD825AR-16 from Analog Devices Inc. offers a compelling blend of features that can enhance the performance and efficiency of a broad spectrum of electronic systems.