EN
  • EN
  • DE

AD8285WBCPZ-RL

Part No AD8285WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC ADC 12BIT AFE 4CH MUX 72LFCSP / RF IC ADC Front End Radar 72-LFCSP-VQ (10x9.75)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Function ADC Front End
RF Type Radar
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x9.75)
Base Product Number AD8285
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859729-AD8285WBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8285WBCPZ-RL CAD Model

Description

Product Overview: AD8285WBCPZ-RL by Analog Devices Inc.

The AD8285WBCPZ-RL is a highly integrated, multi-channel data acquisition system from the renowned manufacturer Analog Devices Inc. Designed for precision and efficiency, this advanced component is ideal for automotive radar applications, where accurate and rapid signal processing is paramount.

Key Features

  • High-Speed ADC: The AD8285WBCPZ-RL boasts a 5 MSPS (mega samples per second) analog-to-digital converter (ADC) for each of its channels, ensuring high-speed data capture and conversion with excellent accuracy.
  • Multi-Channel Design: It features four simultaneously sampling ADCs, enabling the processing of multiple signal inputs without time delay differences between channels, which is crucial for complex signal analysis and real-time applications.
  • Integrated Sample-and-Hold Amplifiers: Each channel has its own sample-and-hold amplifier, which maintains the integrity of the signal during the sampling phase, resulting in highly reliable data acquisition.
  • Serial LVDS Outputs: The device includes low-voltage differential signaling (LVDS) outputs for each channel, facilitating reduced noise and improved signal integrity over long distances or in electrically noisy environments.
  • Compact Packaging: Housed in a compact LFCSP (lead frame chip scale package), the AD8285WBCPZ-RL is engineered for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The AD8285WBCPZ-RL is primarily aimed at automotive radar systems but is versatile enough to be used in a range of applications that require high-speed, multi-channel data acquisition, such as:

  • Phased array radar systems
  • Beamforming applications
  • Advanced driver assistance systems (ADAS)
  • Industrial and medical imaging systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8285WBCPZ-RL is no exception. It is built to meet stringent industry standards, ensuring reliable performance in demanding environments. The device's robust design and manufacturing process make it suitable for long-term deployment in critical systems where consistent operation is essential.

With its combination of high-speed performance, multi-channel integration, and compact footprint, the AD8285WBCPZ-RL from Analog Devices Inc. represents a premier solution for advanced data acquisition needs.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2112 $58.2112
3+ $47.7631 $143.2893
4+ $46.2705 $185.0820
6+ $44.7779 $268.6674
7+ $43.2854 $302.9978
9+ $38.8075 $349.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess