AD8290ACPZ-REEL7 - Precision Gain Block Amplifier by Analog Devices Inc.
The AD8290ACPZ-REEL7 is a high-precision, low-distortion gain block amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular model comes in a compact LFCSP (Lead Frame Chip Scale Package) and is provided on a 7-inch reel, tailored for efficient integration into automated manufacturing processes.
Key Features:
- Fixed Gain: The AD8290 offers a fixed gain of 1 (0 dB), which simplifies its use in various applications where a precision unity-gain amplifier is required.
- Low Distortion: With its low distortion characteristics, the AD8290ACPZ-REEL7 is ideal for high-fidelity audio applications and precision data acquisition systems.
- High Bandwidth: The device provides a high bandwidth of 10 MHz, ensuring it can handle a wide range of frequencies without compromising signal integrity.
- Single-Supply Operation: It operates from a single supply voltage ranging from 4.5 V to 36 V or a dual supply of ±2.25 V to ±18 V, offering flexibility for various power environments.
- Low Power: The AD8290 is designed for low-power consumption, making it suitable for battery-powered devices and portable applications.
- Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, it can reliably function in industrial environments.
- RoHS Compliant: The product is compliant with RoHS (Restriction of Hazardous Substances) standards, reflecting Analog Devices' commitment to environmental responsibility.
Applications:
The AD8290ACPZ-REEL7 is versatile and can be used in a variety of applications, including:
- Test and Measurement Equipment
- Precision Data Acquisition Systems
- Medical Instrumentation
- Audio Equipment
- Automatic Test Equipment
With its precision performance and robust design, the AD8290ACPZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable gain block amplifier that can be seamlessly integrated into their systems. The device's high level of integration and ease of use make it a valuable component in any precision signal processing application.