EN
  • EN
  • DE

AD829SQ

Part No AD829SQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High-Speed, Low-Noise Video Op Amp | IC VIDEO OPAMP HS LN 8-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Voltage Feedback
-3db Bandwidth 120MHz
Slew Rate 230V/μs
Supply Current 5.3mA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number AD829
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1138430-AD829SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD829SQ CAD Model

Description

The AD829SQ from Analog Devices Inc. is a high-performance, low-noise operational amplifier specifically designed for video applications and other fast, precision signal processing tasks. Its exceptional speed and low-noise characteristics make it an ideal choice for professional video electronics, such as cameras, video switchers, and high-speed data acquisition systems.

Key Features

  • High Speed: With a bandwidth of 120 MHz and a slew rate of 600 V/µs, the AD829SQ can handle fast signal transitions with ease, ensuring sharp and clear video performance.
  • Low Noise: A low noise figure of 2.8 nV/√Hz at 10 kHz minimizes signal distortion and provides a clean output, critical for high-quality video and precise instrumentation.
  • Settling Time: The device features a quick settling time of 35 ns to 0.1%, which is essential for maintaining image quality during rapid changes in the video signal.
  • Low Distortion: With Total Harmonic Distortion (THD) of -66 dB, the AD829SQ preserves the integrity of the original signal, ensuring high-fidelity reproduction of video content.

Applications

  • Professional Video Equipment
  • High-Speed Data Acquisition
  • RGB Amplifiers
  • Active Filters
  • Cable Drivers

Product Specifications

Parameter Value Supply Voltage ±5V to ±15V Operating Temperature Range -55°C to +125°C Package 8-Lead CERDIP Mounting Type Through Hole

The robust design of the AD829SQ ensures reliable operation even in harsh environmental conditions, making it a versatile choice for a wide range of applications that demand high precision and stability. Whether for professional broadcast equipment or sophisticated scientific instruments, the AD829SQ delivers performance that can be counted on.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess