EN
  • EN
  • DE

AD8324ACPZ-REEL7

Part No AD8324ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC VIDEO LINE DRVR/TRANS 20LFCSP / Line Driver, Transmitter 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Line Driver, Transmitter
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number AD8324
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39410-AD8324ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8324ACPZ-REEL7 CAD Model

Description

Product Overview: AD8324ACPZ-REEL7

The AD8324ACPZ-REEL7 is a robust, high-performance variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular device comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) and is supplied on a 7-inch reel, making it suitable for automated assembly processes used in high-volume production environments.

Key Features

  • Adjustable Gain Control: The AD8324ACPZ-REEL7 offers a precise gain control range of 0 to 39.75 dB, which can be adjusted via a serial digital interface. This feature allows for flexibility and fine-tuning in various applications.
  • High Linearity: With a high third-order intercept point (IP3), the device ensures excellent linearity, which is critical for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of the AD8324ACPZ-REEL7 minimizes additional noise, preserving the quality of the signal throughout the amplification process.
  • Power Efficiency: The device operates with a single 5 V supply, which contributes to its power-efficient design, making it suitable for portable and battery-powered applications.

Applications

The AD8324ACPZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Cable modems and xDSL modems
  • Fiber-optic receivers
  • Base station infrastructure
  • IF and RF applications
  • General-purpose AGC circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8324ACPZ-REEL7 is built to meet high standards, ensuring stable performance over its operational lifespan. Additionally, the device is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Technical Specifications

Before incorporating the AD8324ACPZ-REEL7 into your design, it's essential to review its detailed technical specifications, including input/output impedance, bandwidth, thermal characteristics, and more. Analog Devices provides comprehensive datasheets and technical support to assist with integration and to maximize the potential of this advanced VGA.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess