EN
  • EN
  • DE

TC74LCX240FK

Part No TC74LCX240FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low-Voltage Octal Bus Buffer (inverted) with 5-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265031-TC74LCX240FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX240FK CAD Model

Description

The TC74LCX240FK is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It belongs to the Low-Voltage CMOS (LCX) logic family, known for its high speed and low voltage operation. The 3-state outputs allow for multiple devices to share the same bus, making it suitable for memory interfaces, data buses, and other applications where multiple sources need to drive a common line.

Applications:

  • Memory Interfaces: Used to drive memory buses and provide buffering between memory devices and the CPU.
  • Data Buses: Employed as a bus driver to increase the drive capability of data lines.
  • Address Buffering: Used to buffer address lines in memory systems.
  • Line Driving: Employed to drive long lines, reducing signal degradation and noise.

Features:

  • Octal Buffer/Line Driver: Contains eight independent buffers/line drivers in a single package.
  • 3-State Outputs: Allows for multiple devices to share the same bus by enabling or disabling the output.
  • Low Voltage Operation: Operates at low voltage levels, compatible with modern microcontrollers and processors.
  • High Speed: Offers high-speed operation, suitable for fast digital circuits.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.

Benefits:

  • Increased Drive Capability: Improves the drive capability of data and address lines.
  • Bus Sharing: 3-state outputs allow multiple devices to share the same bus without contention.
  • Improved Signal Integrity: Reduces signal degradation and noise on long lines.
  • Easy to Use: Standard buffer/line driver functionality makes it easy to integrate into existing designs.
  • Low Power Consumption: Reduces power consumption in digital systems.

The TC74LCX240FK is a versatile and reliable logic component suitable for a variety of bus driving and buffering applications. Its high speed, low voltage operation, and 3-state outputs make it an ideal choice for modern digital systems. The octal configuration provides a compact and efficient solution for driving multiple lines.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6845 $58.9520
39+ $3.0238 $117.9282
60+ $2.9291 $175.7460
82+ $2.8344 $232.4208
106+ $2.7397 $290.4082
142+ $2.4567 $348.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess