EN
  • EN
  • DE

AD8351ARMZ-REEL7

Part No AD8351ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC DIFF AMP RF/IF LD 10MSOP / RF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 2.2GHz
P1dB 13.5dBm
Gain 26dB
RF Type General Purpose
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 28mA to 32mA
Test Frequency 10MHz
Case / Package 10-MSOP
Win Source Part Number 116396-AD8351ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8351
Introduction Date August 21, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8351ARMZ-REEL7 CAD Model

Description

The AD8351ARMZ-REEL7 is a state-of-the-art, high-performance, fully differential amplifier designed by Analog Devices Inc. This component is particularly suitable for driving high-speed analog-to-digital converters (ADCs) and offers a wide bandwidth with high linearity, making it an excellent choice for a variety of demanding applications.

Key Features:

  • Frequency Range: The AD8351ARMZ-REEL7 provides a wide bandwidth, which is essential for applications that require high-speed signal processing.
  • Output Voltage Range: This differential amplifier is capable of delivering a fully differential output voltage swing, which is critical for maximizing the dynamic range of the subsequent ADCs.
  • Linearity: High linearity ensures minimal distortion in the signal chain, which is crucial for applications such as medical imaging, instrumentation, and communication systems.
  • Power Supply: The device can operate from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: The AD8351ARMZ-REEL7 comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications:

  • Wireless Infrastructure
  • IF and Baseband Signal Processing
  • Direct Conversion Receivers
  • High-Speed ADC Drivers
  • Medical Imaging Systems
  • Instrumentation

The AD8351ARMZ-REEL7 is provided in a reel format, which facilitates efficient assembly for high-volume production. Analog Devices Inc. ensures that this differential amplifier meets the highest quality and performance standards, making it a reliable component for your advanced electronic designs.

With its robust design and superior performance, the AD8351ARMZ-REEL7 is an indispensable part of the signal chain in any system where precision and efficiency are paramount. Whether you are working on communication infrastructure or advanced scientific instruments, this product from Analog Devices Inc. will help you achieve the results you need.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9467 $59.7868
9+ $12.2640 $110.3760
13+ $11.8807 $154.4491
18+ $11.4975 $206.9550
23+ $11.1142 $255.6266
31+ $9.9645 $308.8995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess