EN
  • EN
  • DE

AD8361ARMZ-REEL

Part No AD8361ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 2.5GHz
RF Type Cellular, CDMA, W-CDMA
Input Range 0 ~ 700mV
Accuracy ±0.25dB
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 1.1 mA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1356884-AD8361ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8361ARMZ-REEL CAD Model

Description

AD8361ARMZ-REEL: RF Detector by Analog Devices Inc.

The AD8361ARMZ-REEL is a state-of-the-art RF (radio frequency) detector from the renowned manufacturer Analog Devices Inc. Designed for use in a wide range of applications, this TruPwr™ detector is a key component in RF signal chain applications. It is particularly useful for providing an accurate measurement of signal power, regardless of waveform, making it an ideal choice for systems that handle complex modulated signals such as WCDMA, CDMA2000, WLAN, and WiMAX.

This device operates in the frequency range of 2.5 GHz, making it suitable for high-frequency signal detection. It is capable of detecting signals from -15 dBm to +20 dBm, which encompasses a wide range of signal strengths, ensuring versatility across various RF applications. The AD8361ARMZ-REEL offers an excellent temperature stability and a linear-in-dB response, which translates to consistent and reliable performance across different environmental conditions.

The compact package of the AD8361ARMZ-REEL is a 6-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications. The device is also available in a reel, ensuring convenient handling and integration into automated manufacturing processes. With its single supply voltage operation ranging from 2.7 V to 5.5 V, the AD8361ARMZ-REEL is not only energy-efficient but also compatible with a variety of system designs.

Key features of the AD8361ARMZ-REEL include its fast response time and integrated input coupling capacitors, which minimize the need for additional external components. This integration aids in reducing the overall design footprint and simplifies the design process for engineers. Furthermore, the device offers a dynamic range of 35 dB, which is a critical parameter for ensuring accurate signal detection and measurement in complex RF systems.

Whether it's for power amplifier linearization, transmitter power control, or signal monitoring and measurement, the AD8361ARMZ-REEL by Analog Devices Inc. is a robust and precise solution that offers reliability and performance for your RF detection needs.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9265 $59.7060
9+ $12.2474 $110.2266
13+ $11.8647 $154.2411
18+ $11.4820 $206.6760
23+ $11.0992 $255.2816
31+ $9.9510 $308.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess