EN
  • EN
  • DE

AD8381JST

Part No AD8381JST
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description LIQUID CRYSTAL DRIVER, 6-SEGMENT / LCD Driver 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Analog Devices Inc.
Series AD8381
Package Bulk
Product Status Active
Display Type LCD
Current - Supply 33 mA
Voltage - Supply 3V ~ 5.5V, 9V ~ 18V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD8381
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39502-AD8381JST
Ultra Librarian 3D Model Ultra Librarian AD8381JST CAD Model

Description

AD8381JST Product Overview

The AD8381JST is a high-performance, True RMS-to-DC converter from Analog Devices Inc., designed to provide precision measurement of waveform signals. It is an essential component for a wide range of applications that require accurate RMS calculations, such as industrial instrumentation, audio equipment, and communication systems.

Key Features

  • True RMS-to-DC Conversion: Accurately measures the true root mean square of complex waveforms, including sinusoidal, triangular, square, and arbitrary shapes.
  • Wide Bandwidth: Offers a high bandwidth that can accommodate signals up to several megahertz, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed for efficiency, the AD8381JST consumes minimal power, which is ideal for battery-powered devices.
  • High Accuracy: Provides precise RMS calculations with minimal error, ensuring reliable readings for critical measurements.
  • Temperature Stability: Maintains consistent performance across a wide temperature range, ensuring accuracy in various operating conditions.
  • Compact Package: Comes in a small form factor, making it easy to integrate into space-constrained designs.

Applications

The versatility of the AD8381JST makes it an excellent choice for a multitude of applications, including:

  • Power supply monitoring
  • Audio equipment
  • Signal processing
  • Test and measurement systems
  • Energy management systems

Technical Specifications

The AD8381JST boasts robust technical specifications that cater to demanding requirements. Some of its notable specifications include:

  • Supply Voltage: Specified for a range to accommodate various system designs.
  • Input Voltage Range: Engineered to accept a wide range of input levels.
  • Package: Available in a compact, surface-mount package for easy PCB integration.

Conclusion

In conclusion, the AD8381JST from Analog Devices Inc. is a highly accurate and reliable True RMS-to-DC converter that is well-suited for a variety of applications requiring precise measurement of complex waveforms. Its combination of high performance, low power consumption, and compact size make it an ideal choice for designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess