EN
  • EN
  • DE

LMH1228RTVR

Part No LMH1228RTVR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CABLE DRIVER 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Video Driver IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name LMH1228
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923355-LMH1228RTVR
Ultra Librarian 3D Model Ultra Librarian LMH1228RTVR CAD Model

Description

The LMH1228RTVR is a high-performance Ultra HD-SDI reclocker from Texas Instruments designed to meet the rigorous demands of professional video and broadcast applications. This advanced integrated circuit (IC) is engineered to provide robust signal conditioning and reclocking functionality for 12G-SDI signals, ensuring the integrity of high-bandwidth video data over long cable runs.

Key Features

  • Support for High Data Rates: The LMH1228RTVR supports data rates up to 11.88 Gbps, making it suitable for 12G-SDI applications. This includes 4K video at 60Hz with a single cable, streamlining system complexity and reducing cable clutter.
  • Advanced Signal Conditioning: The device includes an integrated cable driver and equalizer, allowing it to compensate for signal loss over long cable distances, ensuring high signal integrity and reducing bit error rates.
  • Low Power Consumption: Designed with power efficiency in mind, the LMH1228RTVR minimizes power consumption, making it an ideal choice for energy-conscious designs.
  • Flexibility: The reclocker is highly versatile, with support for a wide range of video formats and standards, including HD-SDI, 3G-SDI, 6G-SDI, and 12G-SDI.
  • Automatic Rate Detection: The LMH1228RTVR automatically detects the SDI rate, simplifying the design and reducing the need for manual configuration.
  • Robust Design: The device is offered in a compact WQFN package, ensuring reliability and durability even in space-constrained applications.

Applications

The LMH1228RTVR is ideal for a variety of applications within the broadcasting and professional A/V markets, including:

  • Video routers and switchers
  • Digital video cameras and recorders
  • Video editing and post-production equipment
  • Studio-to-transmitter links
  • Video distribution amplifiers

Conclusion

The Texas Instruments LMH1228RTVR is a state-of-the-art solution for maintaining signal quality in high-definition video applications. Its combination of high data rate support, signal conditioning capabilities, and low power consumption makes it an essential component for designers looking to create cutting-edge video equipment. Whether for broadcast studios, live event production, or video transport infrastructure, the LMH1228RTVR ensures reliable and high-quality video transmission.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess