The AD8402 from Analog Devices Inc. is a dual-channel, 256-position, digitally controlled variable resistor (VR) device. This compact and versatile digital potentiometer is designed to operate as a true potentiometer replacement with a typical end-to-end resistance of 10 kΩ, 50 kΩ, or 100 kΩ. It offers a convenient solution for adjusting and controlling resistance in a wide range of applications, from automated adjustments to programmable controls and settings.
Key Features
- Dual 8-bit Resistor Network: The AD8402 features two independent variable resistors, providing flexibility for dual control applications.
- User-Selectable Range: With options for nominal resistance values of 10 kΩ, 50 kΩ, or 100 kΩ, the device can be tailored to meet specific application requirements.
- Serial Interface: The integrated 3-wire SPI-compatible serial interface ensures easy communication with microcontrollers and digital systems.
- Non-volatile Memory: Each variable resistor setting is stored in non-volatile memory, ensuring resistance settings are maintained even after power-off.
- Wide Operating Voltage: The AD8402 operates over a broad voltage range from 2.7 V to 5.5 V, making it suitable for both 3 V and 5 V systems.
- Low Temperature Coefficient: The device features a low temperature coefficient, which minimizes resistance variation across a wide temperature range.
- Compact Packaging: Available in narrow SOIC and TSSOP surface-mount packages, the AD8402 is designed for space-constrained applications.
Applications
The versatility of the AD8402 makes it an ideal choice for various applications that require precise and programmable resistance adjustments. These include:
- Adjustable power supplies
- LCD screen brightness and contrast controls
- Audio/Video equipment tuning
- Automotive electronics adjustments
- Calibration and trimming systems
- Industrial process control systems
In summary, the AD8402 digital potentiometer from Analog Devices Inc. offers designers a highly reliable and flexible component for precision resistance tuning in a multitude of electronic applications.