EN
  • EN
  • DE

AD8404ACPZ

Part No AD8404ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816631-AD8404ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8404ACPZ CAD Model

Description

Analog Devices Inc.

The AD8404ACPZ from Analog Devices Inc. is a state-of-the-art digital potentiometer IC that offers a perfect solution for applications demanding precise resistance tuning. This quad-channel, 8-bit resolution potentiometer is designed to replace mechanical potentiometers and trimmers in your circuits with a digital, non-volatile alternative, providing enhanced performance and reliability.

Key Features:

  • Channels: The device features four independently programmable channels, allowing for multiple adjustments within a single IC package.
  • Resolution: With its 8-bit resolution, the AD8404ACPZ offers 256 distinct positions for fine-grained control over the resistance settings.
  • Interface: It supports a versatile SPI (Serial Peripheral Interface), enabling straightforward integration with most microcontrollers and digital systems.
  • Package: Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8404ACPZ is optimized for space-constrained applications.
  • Operating Voltage: The device operates over a wide supply range of 2.7V to 5.5V, accommodating various system requirements.
  • Non-Volatile Memory: The onboard non-volatile memory ensures that resistance settings are retained even when the power is cycled, eliminating the need for recalibration.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

The AD8404ACPZ is ideal for applications in various fields, including automotive systems, industrial control, communication systems, and medical equipment, where precise resistance control is critical. Its robust design ensures consistent performance and durability, making it a reliable choice for engineers and designers.

With Analog Devices Inc.'s reputation for high-quality components, the AD8404ACPZ digital potentiometer IC stands out as a versatile and precise solution for electronic designs requiring variable resistance settings that can be easily adjusted and stored.

Ordering Information:

To acquire the AD8404ACPZ or to request samples, visit the Analog Devices Inc. website or contact your local authorized distributor. Ensure your designs are equipped with the precision and reliability of the AD8404ACPZ digital potentiometer IC.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9771 $61.9542
5+ $25.4169 $127.0845
8+ $24.6234 $196.9872
10+ $23.8288 $238.2880
13+ $23.0342 $299.4446
17+ $20.6514 $351.0738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess