EN
  • EN
  • DE

AD8475ARMZ

Part No AD8475ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 150MHZ RRO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 50 V/μs
-3db Bandwidth 150MHz
Operating Supply Current 3mA
Channel Output Current 110mA
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 008468-AD8475ARMZ
Family Name AD8475
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8475ARMZ CAD Model

Description

Product Overview: AD8475ARMZ by Analog Devices Inc.

The AD8475ARMZ is a high-performance, fully differential, funnel amplifier designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This product is meticulously engineered to offer a simple method for converting single-ended input signals to a differential output with high precision and minimal noise. It's an ideal solution for driving high-performance ADCs (Analog-to-Digital Converters) in data acquisition systems, ensuring signal integrity in demanding applications.

Key Features

  • Flexible Voltage Ranges: The AD8475ARMZ operates on a supply voltage range of ±2.5 V to ±5.5 V, accommodating a variety of system requirements.
  • Fixed Gains: It features precision fixed gains of 0.4 and 0.8, allowing users to match the amplifier's output to the input range of their ADC without additional external components.
  • High Bandwidth: With a bandwidth of 10 MHz, this amplifier can handle high-speed signals, making it suitable for fast data acquisition and signal processing applications.
  • Low Distortion: The device boasts low harmonic distortion, which is critical for maintaining signal fidelity in high-resolution systems.
  • High Common-Mode Rejection Ratio (CMRR): The AD8475ARMZ provides excellent CMRR, which is essential for reducing noise and interference in differential signaling.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation
  • Imaging Systems
  • Communications Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8475ARMZ is no exception. It is manufactured to the highest standards to ensure performance and durability. The device comes in a compact MSOP-8 package, which is ideal for space-constrained applications while providing robustness for embedded systems.

Conclusion

In summary, the AD8475ARMZ from Analog Devices Inc. is a versatile, high-precision, fully differential amplifier that simplifies the design process for systems requiring single-ended to differential signal conversion. Its performance characteristics make it an excellent choice for applications that demand high fidelity and fast signal processing. Integrating the AD8475ARMZ into your design will help achieve optimal performance in a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8923 $53.0307
19+ $5.5194 $104.8686
29+ $5.3329 $154.6541
41+ $4.9600 $203.3600
53+ $4.7735 $252.9955
66+ $4.5871 $302.7486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess